Vishay Intertechnology, Inc. Through Hole Resistors CMF552K0500BER6

Description
2.05 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.05 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K0500BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K0500BER6-ND
Through Hole Resistors CMF552K0500BER6-ND
2.05 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.05 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF552K0500BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K0500BER6
Metal Film Resistors - CMF552K0500BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,20.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C9793 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C9793
Resistor,metal Film,20.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C9793
Resistor,Metal Film,20.5KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,20.5KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K0500BER6-ND CMF552K0500BER6 40C9793
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,20.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details