Vishay Intertechnology, Inc. RES 2.05K OHM 1/2W 0.1% AXIAL CMF552K0500BEEB

Description
RES 2.05Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.05Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 1/2W 0.1% AXIAL - CMF552K0500BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1/2W 0.1% AXIAL
CMF552K0500BEEB
RES 2.05K OHM 1/2W 0.1% AXIAL CMF552K0500BEEB
RES 2.05Kohm 1/2W 0.1% AXIAL

RES 2.05Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K0500BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K0500BEEB-ND
Through Hole Resistors CMF552K0500BEEB-ND
2.05 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.05 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.05K .1% T-9 Eb E3 Vishay - 68P2791 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.05K .1% T-9 Eb E3 Vishay
68P2791
Cmf-55 2.05K .1% T-9 Eb E3 Vishay 68P2791
CMF-55 2.05K .1% T-9 EB e3

CMF-55 2.05K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K0500BEEB CMF552K0500BEEB-ND 68P2791
Product Name RES 2.05K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 2.05K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details