Vishay Intertechnology, Inc. RES 2.002K OHM 1/2W 0.1% AXIAL CMF552K0020BHBF

Description
RES 2.002Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.002Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.002K OHM 1/2W 0.1% AXIAL - CMF552K0020BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.002K OHM 1/2W 0.1% AXIAL
CMF552K0020BHBF
RES 2.002K OHM 1/2W 0.1% AXIAL CMF552K0020BHBF
RES 2.002Kohm 1/2W 0.1% AXIAL

RES 2.002Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K0020BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K0020BHBF-ND
Through Hole Resistors CMF552K0020BHBF-ND
2.002 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.002 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 2.002 Kohm, +/0.1 Percent, 50 Ppm Vishay - 40C9777 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.002 Kohm, +/0.1 Percent, 50 Ppm Vishay
40C9777
Cmf55, 2.002 Kohm, +/0.1 Percent, 50 Ppm Vishay 40C9777
CMF55, 2.002 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 2.002 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K0020BHBF CMF552K0020BHBF-ND 40C9777
Product Name RES 2.002K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 2.002 Kohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2002 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details