Vishay Intertechnology, Inc. RES 2K OHM 1/2W 1% AXIAL CMF552K0000FKEA39

Description
RES 2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/2W 1% AXIAL - CMF552K0000FKEA39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/2W 1% AXIAL
CMF552K0000FKEA39
RES 2K OHM 1/2W 1% AXIAL CMF552K0000FKEA39
RES 2Kohm 1/2W 1% AXIAL

RES 2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K0000FKEA39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K0000FKEA39-ND
Through Hole Resistors CMF552K0000FKEA39-ND
2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 2K 1% T-1 Ea E3 Vishay - 68P2766 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 2K 1% T-1 Ea E3 Vishay
68P2766
Cmf-55-39 2K 1% T-1 Ea E3 Vishay 68P2766
CMF-55-39 2K 1% T-1 EA e3

CMF-55-39 2K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K0000FKEA39 CMF552K0000FKEA39-ND 68P2766
Product Name RES 2K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-39 2K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers