Vishay Intertechnology, Inc. RES 2K OHM 1/2W 1% AXIAL CMF552K0000FHR670

Description
RES 2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/2W 1% AXIAL - CMF552K0000FHR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/2W 1% AXIAL
CMF552K0000FHR670
RES 2K OHM 1/2W 1% AXIAL CMF552K0000FHR670
RES 2Kohm 1/2W 1% AXIAL

RES 2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K0000FHR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K0000FHR670-ND
Through Hole Resistors CMF552K0000FHR670-ND
2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res,metal Film,20Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C9761 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,20Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C9761
Res,metal Film,20Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C9761
RES,Metal Film,20KOhms,250WV,1 +/-% Tol,-50,50ppm-TC

RES,Metal Film,20KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K0000FHR670 CMF552K0000FHR670-ND 40C9761
Product Name RES 2K OHM 1/2W 1% AXIAL Through Hole Resistors Res,metal Film,20Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers