Vishay Intertechnology, Inc. Through Hole Resistors CMF552K0000DHEK

Description
2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K0000DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K0000DHEK-ND
Through Hole Resistors CMF552K0000DHEK-ND
2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2K OHM 1/2W 0.5% AXIAL - CMF552K0000DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/2W 0.5% AXIAL
CMF552K0000DHEK
RES 2K OHM 1/2W 0.5% AXIAL CMF552K0000DHEK
RES 2Kohm 1/2W 0.5% AXIAL

RES 2Kohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 2K .5% T-2 Ek E3 Vishay - 68P2759 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2K .5% T-2 Ek E3 Vishay
68P2759
Cmf-55 2K .5% T-2 Ek E3 Vishay 68P2759
CMF-55 2K .5% T-2 EK e3

CMF-55 2K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K0000DHEK-ND CMF552K0000DHEK 68P2759
Product Name Through Hole Resistors RES 2K OHM 1/2W 0.5% AXIAL Cmf-55 2K .5% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details