Vishay Intertechnology, Inc. Through Hole Resistors CMF552K0000DER6

Description
2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K0000DER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K0000DER6-ND
Through Hole Resistors CMF552K0000DER6-ND
2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF552K0000DER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K0000DER6
Metal Film Resistors - CMF552K0000DER6
Metal Film Resistors - Through Hole CMF-55 2K .5% T-9 RE6

Metal Film Resistors - Through Hole CMF-55 2K .5% T-9 RE6

Supplier's Site
Cmf-55 2K .5% T-9 Re6 Vishay - 68P2756 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2K .5% T-9 Re6 Vishay
68P2756
Cmf-55 2K .5% T-9 Re6 Vishay 68P2756
CMF-55 2K .5% T-9 RE6

CMF-55 2K .5% T-9 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K0000DER6-ND CMF552K0000DER6 68P2756
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 2K .5% T-9 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details