Metal Film Resistors 1/2W 2Kohms .1% Product overview: CMF552K0000BHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF552K0000BHEK can be used for catalog matching and distributor lookup.
RES 2.00Kohm 1/2W .1% AXIAL
2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-CMF552K0000BHEK | CMF552K0000BHEK | CMF2.00KHD-ND |
| Product Name | 2W Resistor | RES 2.00K OHM 1/2W .1% AXIAL | Through Hole Resistors |
| Technology / Construction | METAL FILM | MetalFilm | |
| Resistance Range | 2000 ohms | 2000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Operating DC Voltage | 250 volts | ||
| Operating AC Voltage | 250 volts |