Vishay Precision Group RES 2.00K OHM 1/2W .1% AXIAL CMF552K0000BHEB

Description
RES 2.00Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.00Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.00K OHM 1/2W .1% AXIAL - CMF552K0000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00K OHM 1/2W .1% AXIAL
CMF552K0000BHEB
RES 2.00K OHM 1/2W .1% AXIAL CMF552K0000BHEB
RES 2.00Kohm 1/2W .1% AXIAL

RES 2.00Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF2.00KHCTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.00KHCTR-ND
Through Hole Resistors CMF2.00KHCTR-ND
2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF2.00KHCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.00KHCCT-ND
Through Hole Resistors CMF2.00KHCCT-ND
2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 2 Kohm, 500 Mw, 0.1%; Resistance Vishay - 68P2753 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2 Kohm, 500 Mw, 0.1%; Resistance Vishay
68P2753
Metal Film Resistor, 2 Kohm, 500 Mw, 0.1%; Resistance Vishay 68P2753
METAL FILM RESISTOR, 2 KOHM, 500 MW, 0.1%; Resistance:2kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2 KOHM, 500 MW, 0.1%; Resistance:2kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 2 Kohm, 500 Mw, 0.1%, Full Reel; Resistance Vishay - 83R8126 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 2 Kohm, 500 Mw, 0.1%, Full Reel; Resistance Vishay
83R8126
Resistor, Metal Film, 2 Kohm, 500 Mw, 0.1%, Full Reel; Resistance Vishay 83R8126
RESISTOR, METAL FILM, 2 KOHM, 500 MW, 0.1%, FULL REEL; Resistance:2kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, METAL FILM, 2 KOHM, 500 MW, 0.1%, FULL REEL; Resistance:2kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF552K0000BHEB CMF2.00KHCTR-ND 68P2753 83R8126
Product Name RES 2.00K OHM 1/2W .1% AXIAL Through Hole Resistors Metal Film Resistor, 2 Kohm, 500 Mw, 0.1%; Resistance Vishay Resistor, Metal Film, 2 Kohm, 500 Mw, 0.1%, Full Reel; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers