Vishay Intertechnology, Inc. Through Hole Resistors CMF5529R400FHEB

Description
29.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
29.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF29.4HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF29.4HFTR-ND
Through Hole Resistors CMF29.4HFTR-ND
29.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF29.4HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF29.4HFCT-ND
Through Hole Resistors CMF29.4HFCT-ND
29.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 29.4 OHM 1% 50PPM 1/2W - CMF5529R400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 1% 50PPM 1/2W
CMF5529R400FHEB
RES 29.4 OHM 1% 50PPM 1/2W CMF5529R400FHEB
RES 29.4ohm 1% 50PPM 1/2W

RES 29.4ohm 1% 50PPM 1/2W

Supplier's Site
Cmf-55 29.4 1% T-2 Eb E3 Vishay - 68P5329 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 29.4 1% T-2 Eb E3 Vishay
68P5329
Cmf-55 29.4 1% T-2 Eb E3 Vishay 68P5329
CMF-55 29.4 1% T-2 EB e3

CMF-55 29.4 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF29.4HFTR-ND CMF5529R400FHEB 68P5329
Product Name Through Hole Resistors RES 29.4 OHM 1% 50PPM 1/2W Cmf-55 29.4 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 29.4 ohms 29.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details