Vishay Intertechnology, Inc. RES 29.4 OHM 1/2W 0.5% AXIAL CMF5529R400DEBF

Description
RES 29.4ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 29.4ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4 OHM 1/2W 0.5% AXIAL - CMF5529R400DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 1/2W 0.5% AXIAL
CMF5529R400DEBF
RES 29.4 OHM 1/2W 0.5% AXIAL CMF5529R400DEBF
RES 29.4ohm 1/2W 0.5% AXIAL

RES 29.4ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5529R400DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5529R400DEBF-ND
Through Hole Resistors CMF5529R400DEBF-ND
29.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 29.4 .5% T-9 B14 Vishay - 68P5324 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 29.4 .5% T-9 B14 Vishay
68P5324
Cmf-55 29.4 .5% T-9 B14 Vishay 68P5324
CMF-55 29.4 .5% T-9 B14

CMF-55 29.4 .5% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5529R400DEBF CMF5529R400DEBF-ND 68P5324
Product Name RES 29.4 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 29.4 .5% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29.4 ohms 29.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details