Vishay Intertechnology, Inc. Through Hole Resistors CMF5529K800BERE70

Description
29.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
29.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5529K800BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5529K800BERE70-ND
Through Hole Resistors CMF5529K800BERE70-ND
29.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 29.8K OHM 1/2W 0.1% AXIAL - CMF5529K800BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.8K OHM 1/2W 0.1% AXIAL
CMF5529K800BERE70
RES 29.8K OHM 1/2W 0.1% AXIAL CMF5529K800BERE70
RES 29.8Kohm 1/2W 0.1% AXIAL

RES 29.8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 29.8 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C2368 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 29.8 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C2368
Cmf55, 29.8 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C2368
CMF55, 29.8 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 29.8 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5529K800BERE70-ND CMF5529K800BERE70 41C2368
Product Name Through Hole Resistors RES 29.8K OHM 1/2W 0.1% AXIAL Cmf55, 29.8 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details