Vishay Intertechnology, Inc. RES 29.4K OHM 1/2W 1% AXIAL CMF5529K400FKEB

Description
RES 29.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 29.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 1/2W 1% AXIAL - CMF5529K400FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1/2W 1% AXIAL
CMF5529K400FKEB
RES 29.4K OHM 1/2W 1% AXIAL CMF5529K400FKEB
RES 29.4Kohm 1/2W 1% AXIAL

RES 29.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5529K400FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5529K400FKEB-ND
Through Hole Resistors CMF5529K400FKEB-ND
29.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 29.4K 1% T-1 Eb E3 Vishay - 48P6465 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 29.4K 1% T-1 Eb E3 Vishay
48P6465
Cmf-55 29.4K 1% T-1 Eb E3 Vishay 48P6465
CMF-55 29.4K 1% T-1 EB e3

CMF-55 29.4K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5529K400FKEB CMF5529K400FKEB-ND 48P6465
Product Name RES 29.4K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 29.4K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details