Vishay Intertechnology, Inc. Through Hole Resistors CMF5529K400DHR6

Description
29.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
29.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5529K400DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5529K400DHR6-ND
Through Hole Resistors CMF5529K400DHR6-ND
29.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 29.4K OHM 1/2W 0.5% AXIAL - CMF5529K400DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1/2W 0.5% AXIAL
CMF5529K400DHR6
RES 29.4K OHM 1/2W 0.5% AXIAL CMF5529K400DHR6
RES 29.4Kohm 1/2W 0.5% AXIAL

RES 29.4Kohm 1/2W 0.5% AXIAL

Supplier's Site
Resistor,metal Film,29.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C2360 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,29.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C2360
Resistor,metal Film,29.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C2360
Resistor,Metal Film,29.4KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,29.4KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5529K400DHR6-ND CMF5529K400DHR6 41C2360
Product Name Through Hole Resistors RES 29.4K OHM 1/2W 0.5% AXIAL Resistor,metal Film,29.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details