Vishay Intertechnology, Inc. RES 294K OHM 1/2W 1% AXIAL CMF55294K00FHEK

Description
RES 294Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 294Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294K OHM 1/2W 1% AXIAL - CMF55294K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294K OHM 1/2W 1% AXIAL
CMF55294K00FHEK
RES 294K OHM 1/2W 1% AXIAL CMF55294K00FHEK
RES 294Kohm 1/2W 1% AXIAL

RES 294Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55294K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55294K00FHEK-ND
Through Hole Resistors CMF55294K00FHEK-ND
294 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

294 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 294K 1% T-2 Ek E3 Vishay - 68P5343 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 294K 1% T-2 Ek E3 Vishay
68P5343
Cmf-55 294K 1% T-2 Ek E3 Vishay 68P5343
CMF-55 294K 1% T-2 EK e3

CMF-55 294K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55294K00FHEK CMF55294K00FHEK-ND 68P5343
Product Name RES 294K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 294K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 294000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details