Vishay Intertechnology, Inc. RES 294K OHM 1/2W 0.5% AXIAL CMF55294K00DHRE

Description
RES 294Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 294Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294K OHM 1/2W 0.5% AXIAL - CMF55294K00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294K OHM 1/2W 0.5% AXIAL
CMF55294K00DHRE
RES 294K OHM 1/2W 0.5% AXIAL CMF55294K00DHRE
RES 294Kohm 1/2W 0.5% AXIAL

RES 294Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55294K00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55294K00DHRE-ND
Through Hole Resistors CMF55294K00DHRE-ND
294 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

294 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 294K .5% T-2 R36 Vishay - 68P5341 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 294K .5% T-2 R36 Vishay
68P5341
Cmf-55 294K .5% T-2 R36 Vishay 68P5341
CMF-55 294K .5% T-2 R36

CMF-55 294K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55294K00DHRE CMF55294K00DHRE-ND 68P5341
Product Name RES 294K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 294K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 294000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details