Vishay Intertechnology, Inc. Through Hole Resistors CMF55294K00DHEA

Description
294 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
294 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55294K00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55294K00DHEA-ND
Through Hole Resistors CMF55294K00DHEA-ND
294 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

294 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 294K OHM 1/2W 0.5% AXIAL - CMF55294K00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294K OHM 1/2W 0.5% AXIAL
CMF55294K00DHEA
RES 294K OHM 1/2W 0.5% AXIAL CMF55294K00DHEA
RES 294Kohm 1/2W 0.5% AXIAL

RES 294Kohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 294K .5% T-2 Ea E3 Vishay - 68P5338 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 294K .5% T-2 Ea E3 Vishay
68P5338
Cmf-55 294K .5% T-2 Ea E3 Vishay 68P5338
CMF-55 294K .5% T-2 EA e3

CMF-55 294K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55294K00DHEA-ND CMF55294K00DHEA 68P5338
Product Name Through Hole Resistors RES 294K OHM 1/2W 0.5% AXIAL Cmf-55 294K .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details