Vishay Intertechnology, Inc. Through Hole Resistors CMF55294K00DHBF

Description
294 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
294 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55294K00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55294K00DHBF-ND
Through Hole Resistors CMF55294K00DHBF-ND
294 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

294 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 294K OHM 1/2W 0.5% AXIAL - CMF55294K00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294K OHM 1/2W 0.5% AXIAL
CMF55294K00DHBF
RES 294K OHM 1/2W 0.5% AXIAL CMF55294K00DHBF
RES 294Kohm 1/2W 0.5% AXIAL

RES 294Kohm 1/2W 0.5% AXIAL

Supplier's Site
Resistor,metal Film,294Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C2394 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,294Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C2394
Resistor,metal Film,294Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C2394
Resistor,Metal Film,294KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,294KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55294K00DHBF-ND CMF55294K00DHBF 41C2394
Product Name Through Hole Resistors RES 294K OHM 1/2W 0.5% AXIAL Resistor,metal Film,294Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details