Vishay Intertechnology, Inc. RES 28.7 OHM 1% 50PPM 1/2W CMF5528R700FHEB

Description
RES 28.7ohm 1% 50PPM 1/2W
Request a Quote
Description
RES 28.7ohm 1% 50PPM 1/2W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 28.7 OHM 1% 50PPM 1/2W - CMF5528R700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 1% 50PPM 1/2W
CMF5528R700FHEB
RES 28.7 OHM 1% 50PPM 1/2W CMF5528R700FHEB
RES 28.7ohm 1% 50PPM 1/2W

RES 28.7ohm 1% 50PPM 1/2W

Supplier's Site
Cmf-55 28.7 1% T-2 Eb E3 Vishay - 68P5219 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 28.7 1% T-2 Eb E3 Vishay
68P5219
Cmf-55 28.7 1% T-2 Eb E3 Vishay 68P5219
CMF-55 28.7 1% T-2 EB e3

CMF-55 28.7 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5528R700FHEB 68P5219
Product Name RES 28.7 OHM 1% 50PPM 1/2W Cmf-55 28.7 1% T-2 Eb E3 Vishay
Resistance Range 28.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details