Vishay Intertechnology, Inc. RES 28.7 OHM 1/2W 0.5% AXIAL CMF5528R700DEBF

Description
RES 28.7ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 28.7ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7 OHM 1/2W 0.5% AXIAL - CMF5528R700DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 1/2W 0.5% AXIAL
CMF5528R700DEBF
RES 28.7 OHM 1/2W 0.5% AXIAL CMF5528R700DEBF
RES 28.7ohm 1/2W 0.5% AXIAL

RES 28.7ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5528R700DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5528R700DEBF-ND
Through Hole Resistors CMF5528R700DEBF-ND
28.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 28.7 .5% T-9 B14 Vishay - 68P5213 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 28.7 .5% T-9 B14 Vishay
68P5213
Cmf-55 28.7 .5% T-9 B14 Vishay 68P5213
CMF-55 28.7 .5% T-9 B14

CMF-55 28.7 .5% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5528R700DEBF CMF5528R700DEBF-ND 68P5213
Product Name RES 28.7 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 28.7 .5% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28.7 ohms 28.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details