Vishay Intertechnology, Inc. RES 28 OHM 1/2W 0.5% AXIAL CMF5528R000DHBF

Description
RES 28ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 28ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28 OHM 1/2W 0.5% AXIAL - CMF5528R000DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 1/2W 0.5% AXIAL
CMF5528R000DHBF
RES 28 OHM 1/2W 0.5% AXIAL CMF5528R000DHBF
RES 28ohm 1/2W 0.5% AXIAL

RES 28ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5528R000DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5528R000DHBF-ND
Through Hole Resistors CMF5528R000DHBF-ND
28 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,28Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C2249 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,28Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C2249
Resistor,metal Film,28Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C2249
Resistor,Metal Film,28Ohms,250WV,.5 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,28Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5528R000DHBF CMF5528R000DHBF-ND 41C2249
Product Name RES 28 OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,28Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28 ohms 28 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details