Vishay Intertechnology, Inc. RES 28 OHM 1/2W 0.5% AXIAL CMF5528R000DEEK

Description
RES 28ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 28ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28 OHM 1/2W 0.5% AXIAL - CMF5528R000DEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 1/2W 0.5% AXIAL
CMF5528R000DEEK
RES 28 OHM 1/2W 0.5% AXIAL CMF5528R000DEEK
RES 28ohm 1/2W 0.5% AXIAL

RES 28ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5528R000DEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5528R000DEEK-ND
Through Hole Resistors CMF5528R000DEEK-ND
28 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 28 .5% T-9 Ek E3 Vishay - 68P5204 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 28 .5% T-9 Ek E3 Vishay
68P5204
Cmf-55 28 .5% T-9 Ek E3 Vishay 68P5204
CMF-55 28 .5% T-9 EK e3

CMF-55 28 .5% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5528R000DEEK CMF5528R000DEEK-ND 68P5204
Product Name RES 28 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 28 .5% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28 ohms 28 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers