Vishay Intertechnology, Inc. RES 28.4K OHM 1/2W 0.1% AXIAL CMF5528K400BHEB

Description
RES 28.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 28.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.4K OHM 1/2W 0.1% AXIAL - CMF5528K400BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.4K OHM 1/2W 0.1% AXIAL
CMF5528K400BHEB
RES 28.4K OHM 1/2W 0.1% AXIAL CMF5528K400BHEB
RES 28.4Kohm 1/2W 0.1% AXIAL

RES 28.4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5528K400BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5528K400BHEB-ND
Through Hole Resistors CMF5528K400BHEB-ND
28.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 28.4K .1% T-2 Eb E3 Vishay - 68P5183 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 28.4K .1% T-2 Eb E3 Vishay
68P5183
Cmf-55 28.4K .1% T-2 Eb E3 Vishay 68P5183
CMF-55 28.4K .1% T-2 EB e3

CMF-55 28.4K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5528K400BHEB CMF5528K400BHEB-ND 68P5183
Product Name RES 28.4K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 28.4K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details