Vishay Intertechnology, Inc. RES 28.4K OHM 1/2W 0.1% AXIAL CMF5528K400BHBF

Description
RES 28.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 28.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.4K OHM 1/2W 0.1% AXIAL - CMF5528K400BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.4K OHM 1/2W 0.1% AXIAL
CMF5528K400BHBF
RES 28.4K OHM 1/2W 0.1% AXIAL CMF5528K400BHBF
RES 28.4Kohm 1/2W 0.1% AXIAL

RES 28.4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5528K400BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5528K400BHBF-ND
Through Hole Resistors CMF5528K400BHBF-ND
28.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,284Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C2214 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,284Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C2214
Resistor,metal Film,284Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C2214
Resistor,Metal Film,284KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,284KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5528K400BHBF CMF5528K400BHBF-ND 41C2214
Product Name RES 28.4K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,284Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers