Vishay Precision Group Metal Film Resistors - CMF5528K400BEWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5528K400BEWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5528K400BEWF
Metal Film Resistors - CMF5528K400BEWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 28.4 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C2212 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 28.4 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C2212
Cmf55, 28.4 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C2212
CMF55, 28.4 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 28.4 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5528K400BEWF 41C2212
Product Name Metal Film Resistors - Cmf55, 28.4 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details