Vishay Intertechnology, Inc. Through Hole Resistors CMF5528K400BER6

Description
28.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
28.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5528K400BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5528K400BER6-ND
Through Hole Resistors CMF5528K400BER6-ND
28.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 28.4K OHM 1/2W 0.1% AXIAL - CMF5528K400BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.4K OHM 1/2W 0.1% AXIAL
CMF5528K400BER6
RES 28.4K OHM 1/2W 0.1% AXIAL CMF5528K400BER6
RES 28.4Kohm 1/2W 0.1% AXIAL

RES 28.4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,28.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C2206 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,28.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C2206
Resistor,metal Film,28.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C2206
Resistor,Metal Film,28.4KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,28.4KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5528K400BER6-ND CMF5528K400BER6 41C2206
Product Name Through Hole Resistors RES 28.4K OHM 1/2W 0.1% AXIAL Resistor,metal Film,28.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756959 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers