Vishay Intertechnology, Inc. RES 28K OHM 1/2W 1% AXIAL CMF5528K000FKEA

Description
RES 28Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 28Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28K OHM 1/2W 1% AXIAL - CMF5528K000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28K OHM 1/2W 1% AXIAL
CMF5528K000FKEA
RES 28K OHM 1/2W 1% AXIAL CMF5528K000FKEA
RES 28Kohm 1/2W 1% AXIAL

RES 28Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5528K000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5528K000FKEA-ND
Through Hole Resistors CMF5528K000FKEA-ND
28 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 28K 1% T-1 Ea E3 Vishay - 48P6450 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 28K 1% T-1 Ea E3 Vishay
48P6450
Cmf-55 28K 1% T-1 Ea E3 Vishay 48P6450
CMF-55 28K 1% T-1 EA e3

CMF-55 28K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5528K000FKEA CMF5528K000FKEA-ND 48P6450
Product Name RES 28K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 28K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details