Vishay Intertechnology, Inc. RES 28K OHM 1/2W 0.5% AXIAL CMF5528K000DHEK

Description
RES 28Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 28Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28K OHM 1/2W 0.5% AXIAL - CMF5528K000DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28K OHM 1/2W 0.5% AXIAL
CMF5528K000DHEK
RES 28K OHM 1/2W 0.5% AXIAL CMF5528K000DHEK
RES 28Kohm 1/2W 0.5% AXIAL

RES 28Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5528K000DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5528K000DHEK-ND
Through Hole Resistors CMF5528K000DHEK-ND
28 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 28K .5% T-2 Ek E3 Vishay - 68P5159 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 28K .5% T-2 Ek E3 Vishay
68P5159
Cmf-55 28K .5% T-2 Ek E3 Vishay 68P5159
CMF-55 28K .5% T-2 EK e3

CMF-55 28K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5528K000DHEK CMF5528K000DHEK-ND 68P5159
Product Name RES 28K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 28K .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers