Vishay Intertechnology, Inc. RES 28K OHM 1/2W 0.1% AXIAL CMF5528K000BHEK

Description
RES 28Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 28Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28K OHM 1/2W 0.1% AXIAL - CMF5528K000BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28K OHM 1/2W 0.1% AXIAL
CMF5528K000BHEK
RES 28K OHM 1/2W 0.1% AXIAL CMF5528K000BHEK
RES 28Kohm 1/2W 0.1% AXIAL

RES 28Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5528K000BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5528K000BHEK-ND
Through Hole Resistors CMF5528K000BHEK-ND
28 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 28K .1% T-2 Ek E3 Vishay - 68P5156 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 28K .1% T-2 Ek E3 Vishay
68P5156
Cmf-55 28K .1% T-2 Ek E3 Vishay 68P5156
CMF-55 28K .1% T-2 EK e3

CMF-55 28K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5528K000BHEK CMF5528K000BHEK-ND 68P5156
Product Name RES 28K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 28K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Through Hole Resistors - 4756959 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers