Vishay Intertechnology, Inc. Metal Film Resistors - CMF55287R00FKEK

Description
Metal Film Resistors - Through Hole 1/4watt 287ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 287ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55287R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55287R00FKEK
Metal Film Resistors - CMF55287R00FKEK
Metal Film Resistors - Through Hole 1/4watt 287ohms 1%

Metal Film Resistors - Through Hole 1/4watt 287ohms 1%

Supplier's Site
Through Hole Resistors - CMF55287R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55287R00FKEK-ND
Through Hole Resistors CMF55287R00FKEK-ND
287 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

287 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 287 1% T-1 Ek E3 Vishay - 48P6463 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 287 1% T-1 Ek E3 Vishay
48P6463
Cmf-55 287 1% T-1 Ek E3 Vishay 48P6463
CMF-55 287 1% T-1 EK e3

CMF-55 287 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55287R00FKEK CMF55287R00FKEK-ND 48P6463
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 287 1% T-1 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details