Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF55287R00DHBF

Description
Vishay/DaleMetal Film Resistors - Through Hole 287ohm .5% 50PPM 1/4W
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 287ohm .5% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF55287R00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55287R00DHBF
Vishay/DaleMetal Film Resistors - CMF55287R00DHBF
Vishay/DaleMetal Film Resistors - Through Hole 287ohm .5% 50PPM 1/4W

Vishay/DaleMetal Film Resistors - Through Hole 287ohm .5% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF55287R00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55287R00DHBF-ND
Through Hole Resistors CMF55287R00DHBF-ND
287 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

287 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,287Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C2334 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,287Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C2334
Resistor,metal Film,287Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C2334
Resistor,Metal Film,287Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,287Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55287R00DHBF CMF55287R00DHBF-ND 41C2334
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor,metal Film,287Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 287 ohms 287 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers