Vishay Intertechnology, Inc. RES 287 OHM 1/2W 0.1% AXIAL CMF55287R00BHR6

Description
RES 287ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 287ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 1/2W 0.1% AXIAL - CMF55287R00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1/2W 0.1% AXIAL
CMF55287R00BHR6
RES 287 OHM 1/2W 0.1% AXIAL CMF55287R00BHR6
RES 287ohm 1/2W 0.1% AXIAL

RES 287ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55287R00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55287R00BHR6-ND
Through Hole Resistors CMF55287R00BHR6-ND
287 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

287 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,287Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C2330 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,287Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C2330
Resistor,metal Film,287Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C2330
Resistor,Metal Film,287Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,287Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55287R00BHR6 CMF55287R00BHR6-ND 41C2330
Product Name RES 287 OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,287Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287 ohms 287 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers