Vishay Intertechnology, Inc. RES 287 OHM 1/2W 0.1% AXIAL CMF55287R00BERE70

Description
RES 287ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 287ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 1/2W 0.1% AXIAL - CMF55287R00BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1/2W 0.1% AXIAL
CMF55287R00BERE70
RES 287 OHM 1/2W 0.1% AXIAL CMF55287R00BERE70
RES 287ohm 1/2W 0.1% AXIAL

RES 287ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55287R00BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55287R00BERE70-ND
Through Hole Resistors CMF55287R00BERE70-ND
287 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

287 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 287 Ohm, +/0.1 Percent, 25 Ppm Vishay - 41C2320 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 287 Ohm, +/0.1 Percent, 25 Ppm Vishay
41C2320
Cmf55, 287 Ohm, +/0.1 Percent, 25 Ppm Vishay 41C2320
CMF55, 287 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 287 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55287R00BERE70 CMF55287R00BERE70-ND 41C2320
Product Name RES 287 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 287 Ohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287 ohms 287 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details