Vishay Intertechnology, Inc. Through Hole Resistors CMF55287K00FKR6

Description
287 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
287 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55287K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55287K00FKR6-ND
Through Hole Resistors CMF55287K00FKR6-ND
287 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

287 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 287K OHM 1/2W 1% AXIAL - CMF55287K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287K OHM 1/2W 1% AXIAL
CMF55287K00FKR6
RES 287K OHM 1/2W 1% AXIAL CMF55287K00FKR6
RES 287Kohm 1/2W 1% AXIAL

RES 287Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,2.87Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C2317 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.87Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C2317
Resistor,metal Film,2.87Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C2317
Resistor,Metal Film,2.87MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.87MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55287K00FKR6-ND CMF55287K00FKR6 41C2317
Product Name Through Hole Resistors RES 287K OHM 1/2W 1% AXIAL Resistor,metal Film,2.87Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details