Vishay Intertechnology, Inc. RES 287K OHM 1/2W 0.5% AXIAL CMF55287K00DHR6

Description
RES 287Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 287Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287K OHM 1/2W 0.5% AXIAL - CMF55287K00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287K OHM 1/2W 0.5% AXIAL
CMF55287K00DHR6
RES 287K OHM 1/2W 0.5% AXIAL CMF55287K00DHR6
RES 287Kohm 1/2W 0.5% AXIAL

RES 287Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55287K00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55287K00DHR6-ND
Through Hole Resistors CMF55287K00DHR6-ND
287 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

287 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,287Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C2301 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,287Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C2301
Resistor,metal Film,287Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C2301
Resistor,Metal Film,287KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,287KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55287K00DHR6 CMF55287K00DHR6-ND 41C2301
Product Name RES 287K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,287Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details