287 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Metal Film Resistors - Through Hole CMF-55 287K .5% T-2 B14
Resistor,Metal Film,287KOhms,250WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55287K00DHBF-ND | CMF55287K00DHBF | 41C2300 |
| Product Name | Through Hole Resistors | Metal Film Resistors - | Resistor,metal Film,287Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |