Vishay Intertechnology, Inc. RES 287K OHM 1/2W 0.1% AXIAL CMF55287K00BHEA

Description
RES 287Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 287Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287K OHM 1/2W 0.1% AXIAL - CMF55287K00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287K OHM 1/2W 0.1% AXIAL
CMF55287K00BHEA
RES 287K OHM 1/2W 0.1% AXIAL CMF55287K00BHEA
RES 287Kohm 1/2W 0.1% AXIAL

RES 287Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55287K00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55287K00BHEA-ND
Through Hole Resistors CMF55287K00BHEA-ND
287 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

287 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 287K .1% T-2 Ea E3 Vishay - 68P5267 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 287K .1% T-2 Ea E3 Vishay
68P5267
Cmf-55 287K .1% T-2 Ea E3 Vishay 68P5267
CMF-55 287K .1% T-2 EA e3

CMF-55 287K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55287K00BHEA CMF55287K00BHEA-ND 68P5267
Product Name RES 287K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 287K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details