RES 280.7ohm 1/2W 0.1% AXIAL
280.7 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF-55 280.7 .1% T-2 RE6
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55280R70BHR6 | CMF55280R70BHR6-ND | 68P5255 |
| Product Name | RES 280.7 OHM 1/2W 0.1% AXIAL | Through Hole Resistors | Cmf-55 280.7 .1% T-2 Re6 Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 281 ohms | 281 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 2 watts | 0.6000 watts | |
| Configuration | Single Resistor | Single Resistor |