Vishay Intertechnology, Inc. RES 280 OHM 1/2W 1% AXIAL CMF55280R00FKR670

Description
RES 280ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 280ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 1/2W 1% AXIAL - CMF55280R00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/2W 1% AXIAL
CMF55280R00FKR670
RES 280 OHM 1/2W 1% AXIAL CMF55280R00FKR670
RES 280ohm 1/2W 1% AXIAL

RES 280ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55280R00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55280R00FKR670-ND
Through Hole Resistors CMF55280R00FKR670-ND
280 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

280 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 280 1% T-1 Re6 Vishay - 68P5250 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 280 1% T-1 Re6 Vishay
68P5250
Cmf-55-70 280 1% T-1 Re6 Vishay 68P5250
CMF-55-70 280 1% T-1 RE6

CMF-55-70 280 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55280R00FKR670 CMF55280R00FKR670-ND 68P5250
Product Name RES 280 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 280 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers