Vishay Intertechnology, Inc. RES 280 OHM 1/2W 0.1% AXIAL CMF55280R00BEEB

Description
RES 280ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 280ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 1/2W 0.1% AXIAL - CMF55280R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/2W 0.1% AXIAL
CMF55280R00BEEB
RES 280 OHM 1/2W 0.1% AXIAL CMF55280R00BEEB
RES 280ohm 1/2W 0.1% AXIAL

RES 280ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55280R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55280R00BEEB-ND
Through Hole Resistors CMF55280R00BEEB-ND
280 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

280 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55280R00BEEB CMF55280R00BEEB-ND
Product Name RES 280 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280 ohms 280 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details