Vishay Intertechnology, Inc. Metal Film Resistors - CMF55280K00FKEB

Description
Metal Film Resistors - Through Hole CMF-55 280K 1% T-1 EB e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 280K 1% T-1 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55280K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55280K00FKEB
Metal Film Resistors - CMF55280K00FKEB
Metal Film Resistors - Through Hole CMF-55 280K 1% T-1 EB e3

Metal Film Resistors - Through Hole CMF-55 280K 1% T-1 EB e3

Supplier's Site
Through Hole Resistors - CMF55280K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55280K00FKEB-ND
Through Hole Resistors CMF55280K00FKEB-ND
280 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

280 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 280K 1% T-1 Eb E3 Vishay - 68P5231 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 280K 1% T-1 Eb E3 Vishay
68P5231
Cmf-55 280K 1% T-1 Eb E3 Vishay 68P5231
CMF-55 280K 1% T-1 EB e3

CMF-55 280K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55280K00FKEB CMF55280K00FKEB-ND 68P5231
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 280K 1% T-1 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers