Vishay Intertechnology, Inc. Metal Film Resistors - CMF55280K00FHEK

Description
Metal Film Resistors - Through Hole 280Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 280Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55280K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55280K00FHEK
Metal Film Resistors - CMF55280K00FHEK
Metal Film Resistors - Through Hole 280Kohm 1% 50PPM 1/4W

Metal Film Resistors - Through Hole 280Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF55280K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55280K00FHEK-ND
Through Hole Resistors CMF55280K00FHEK-ND
280 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

280 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55280K00FHEK CMF55280K00FHEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 280000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers