Vishay Intertechnology, Inc. RES 280K OHM 1/2W 0.5% AXIAL CMF55280K00DHEB

Description
RES 280Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 280Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280K OHM 1/2W 0.5% AXIAL - CMF55280K00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280K OHM 1/2W 0.5% AXIAL
CMF55280K00DHEB
RES 280K OHM 1/2W 0.5% AXIAL CMF55280K00DHEB
RES 280Kohm 1/2W 0.5% AXIAL

RES 280Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55280K00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55280K00DHEB-ND
Through Hole Resistors CMF55280K00DHEB-ND
280 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

280 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 280K .5% T-2 Eb E3 Vishay - 68P5225 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 280K .5% T-2 Eb E3 Vishay
68P5225
Cmf-55 280K .5% T-2 Eb E3 Vishay 68P5225
CMF-55 280K .5% T-2 EB e3

CMF-55 280K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55280K00DHEB CMF55280K00DHEB-ND 68P5225
Product Name RES 280K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 280K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details