Metal Film Resistors - Through Hole 1/4watt 280Kohms .5%
280 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF55280K00DER6 | CMF55280K00DER6-ND |
| Product Name | Metal Film Resistors - | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Resistance Range | 280000 ohms | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Configuration | Single Resistor |