Vishay Intertechnology, Inc. RES 27.7 OHM 1/2W 0.5% AXIAL CMF5527R700DHBF

Description
RES 27.7ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 27.7ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.7 OHM 1/2W 0.5% AXIAL - CMF5527R700DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.7 OHM 1/2W 0.5% AXIAL
CMF5527R700DHBF
RES 27.7 OHM 1/2W 0.5% AXIAL CMF5527R700DHBF
RES 27.7ohm 1/2W 0.5% AXIAL

RES 27.7ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5527R700DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527R700DHBF-ND
Through Hole Resistors CMF5527R700DHBF-ND
27.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 27.7 .5% T-2 B14 Vishay - 68P5057 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 27.7 .5% T-2 B14 Vishay
68P5057
Cmf-55 27.7 .5% T-2 B14 Vishay 68P5057
CMF-55 27.7 .5% T-2 B14

CMF-55 27.7 .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527R700DHBF CMF5527R700DHBF-ND 68P5057
Product Name RES 27.7 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 27.7 .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27.7 ohms 27.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details