Vishay Intertechnology, Inc. RES 27.4 OHM 1/2W 1% AXIAL CMF5527R400FHEB

Description
RES 27.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 27.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4 OHM 1/2W 1% AXIAL - CMF5527R400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1/2W 1% AXIAL
CMF5527R400FHEB
RES 27.4 OHM 1/2W 1% AXIAL CMF5527R400FHEB
RES 27.4ohm 1/2W 1% AXIAL

RES 27.4ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF27.4HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF27.4HFTR-ND
Through Hole Resistors CMF27.4HFTR-ND
27.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 27.4 1% T-2 Eb E3 Vishay - 68P5049 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 27.4 1% T-2 Eb E3 Vishay
68P5049
Cmf-55 27.4 1% T-2 Eb E3 Vishay 68P5049
CMF-55 27.4 1% T-2 EB e3

CMF-55 27.4 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527R400FHEB CMF27.4HFTR-ND 68P5049
Product Name RES 27.4 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 27.4 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details