Vishay Intertechnology, Inc. Through Hole Resistors CMF5527R400FEBF

Description
27.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
27.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5527R400FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527R400FEBF-ND
Through Hole Resistors CMF5527R400FEBF-ND
27.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 27.4 OHM 1/2W 1% AXIAL - CMF5527R400FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1/2W 1% AXIAL
CMF5527R400FEBF
RES 27.4 OHM 1/2W 1% AXIAL CMF5527R400FEBF
RES 27.4ohm 1/2W 1% AXIAL

RES 27.4ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,27.4Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C2081 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,27.4Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C2081
Resistor,metal Film,27.4Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C2081
Resistor,Metal Film,27.4Ohms,250WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,27.4Ohms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527R400FEBF-ND CMF5527R400FEBF 41C2081
Product Name Through Hole Resistors RES 27.4 OHM 1/2W 1% AXIAL Resistor,metal Film,27.4Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 27.4 ohms 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details