Vishay Intertechnology, Inc. RES 27.4K OHM 1/2W 0.5% AXIAL CMF5527K400DERE

Description
RES 27.4Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 27.4Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1/2W 0.5% AXIAL - CMF5527K400DERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/2W 0.5% AXIAL
CMF5527K400DERE
RES 27.4K OHM 1/2W 0.5% AXIAL CMF5527K400DERE
RES 27.4Kohm 1/2W 0.5% AXIAL

RES 27.4Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5527K400DERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527K400DERE-ND
Through Hole Resistors CMF5527K400DERE-ND
27.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5527K400DERE CMF5527K400DERE-ND
Product Name RES 27.4K OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details