Vishay Intertechnology, Inc. RES 27.4K OHM 1/2W 0.5% AXIAL CMF5527K400DEEA

Description
RES 27.4Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 27.4Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1/2W 0.5% AXIAL - CMF5527K400DEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/2W 0.5% AXIAL
CMF5527K400DEEA
RES 27.4K OHM 1/2W 0.5% AXIAL CMF5527K400DEEA
RES 27.4Kohm 1/2W 0.5% AXIAL

RES 27.4Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5527K400DEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527K400DEEA-ND
Through Hole Resistors CMF5527K400DEEA-ND
27.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 27.4K .5% T-9 Ea E3 Vishay - 68P5009 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 27.4K .5% T-9 Ea E3 Vishay
68P5009
Cmf-55 27.4K .5% T-9 Ea E3 Vishay 68P5009
CMF-55 27.4K .5% T-9 EA e3

CMF-55 27.4K .5% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527K400DEEA CMF5527K400DEEA-ND 68P5009
Product Name RES 27.4K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 27.4K .5% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details