Vishay Intertechnology, Inc. RES 27.4K OHM 1/2W 0.1% AXIAL CMF5527K400BERE70

Description
RES 27.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 27.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1/2W 0.1% AXIAL - CMF5527K400BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/2W 0.1% AXIAL
CMF5527K400BERE70
RES 27.4K OHM 1/2W 0.1% AXIAL CMF5527K400BERE70
RES 27.4Kohm 1/2W 0.1% AXIAL

RES 27.4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5527K400BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527K400BERE70-ND
Through Hole Resistors CMF5527K400BERE70-ND
27.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5527K400BERE70 CMF5527K400BERE70-ND
Product Name RES 27.4K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers